NXP Semiconductors Microprocessors MC68020FE25E

Description
68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)
Request a Quote
Description
68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68020FE25E is a 32-bit microprocessor from Quarktwin Technology Ltd., operating at a clock speed of 25 MHz. It is part of the M68020 series, which is recognized as a second-generation enhanced microprocessor. The device features a pipelined architecture, which allows for improved instruction execution efficiency. It supports a range of addressing modes and data types, making it versatile for various applications. The microprocessor includes on-chip cache memory, enhancing its performance in data processing tasks. It is packaged in a 132-CQFP format, measuring 24x24 mm, suitable for integration into compact electronic systems. The MC68020FE25E is designed for applications that require reliable processing capabilities but is not intended for life-supporting systems.

Datasheet Summary
Powered by GS/AI

The MC68020FE25E is a 32-bit microprocessor from Quarktwin Technology Ltd., operating at a clock speed of 25 MHz. It is part of the M68020 series, which is recognized as a second-generation enhanced microprocessor. The device features a pipelined architecture, which allows for improved instruction execution efficiency. It supports a range of addressing modes and data types, making it versatile for various applications. The microprocessor includes on-chip cache memory, enhancing its performance in data processing tasks. It is packaged in a 132-CQFP format, measuring 24x24 mm, suitable for integration into compact electronic systems. The MC68020FE25E is designed for applications that require reliable processing capabilities but is not intended for life-supporting systems.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68020FE25E-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68020FE25E-ND
Microprocessors MC68020FE25E-ND
68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

Buy Now Datasheet
25MHZ Embedded Microprocessor MPU - 694-MC68020FE25E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68020FE25E
25MHZ Embedded Microprocessor MPU 694-MC68020FE25E
IC MPU M680X0 25MHZ 132CQFP Product overview: MC68020FE25E from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68020FE25E can be used for catalog matching and distributor lookup.

IC MPU M680X0 25MHZ 132CQFP Product overview: MC68020FE25E from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68020FE25E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68020FE25E - 044451-MC68020FE25E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68020FE25E
044451-MC68020FE25E
Embedded - Embedded - Microprocessors - MC68020FE25E 044451-MC68020FE25E
Manufacturer: NXP Win Source Part Number: 044451-MC68020FE25E Packaging: Tray Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-CQFP (24x24) Speed(Frequency): 25MHz Security Package / Case: 132-BCQFP

Manufacturer: NXP
Win Source Part Number: 044451-MC68020FE25E
Packaging: Tray
Core Processor: 68020
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-CQFP (24x24)
Speed(Frequency): 25MHz
Security Package / Case: 132-BCQFP

Buy Now Datasheet
Microprocessors - MC68020FE25E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68020FE25E
Microprocessors MC68020FE25E
68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

Buy Now
Microprocessors - MC68020FE25E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68020FE25E
Microprocessors MC68020FE25E
68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

Buy Now Datasheet
Embedded - Microprocessors - MC68020FE25E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68020FE25E
Embedded - Microprocessors MC68020FE25E
IC MPU M680X0 25MHZ 132CQFP

IC MPU M680X0 25MHZ 132CQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68020FE25E-ND 694-MC68020FE25E 044451-MC68020FE25E MC68020FE25E MC68020FE25E
Product Name Microprocessors 25MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68020FE25E Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68020 68020 68020
Supply Voltage 5V 5.0V
Package Type Other; 132-BCQFP Other; Tray QFP; Other; 132-CQFP (24x24) QFP; Other; 132-BCQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details