NXP Semiconductors Embedded - Embedded - Microprocessors - MC68020FE16E MC68020FE16E

Description
Manufacturer: NXP Win Source Part Number: 787828-MC68020FE16E Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 166MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 132-BCQFP Part Status: Obsolete(EOL) Family Name: MC68020 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-CQFP (24x24) Alternative Parts (Cross-Reference): NG80960KA-25; 5962H0150202VYC; 5962H0150202QYCUT175 0AR16WPA; Introduction Date: January 01, 1992 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787828-MC68020FE16E Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 166MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 132-BCQFP Part Status: Obsolete(EOL) Family Name: MC68020 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-CQFP (24x24) Alternative Parts (Cross-Reference): NG80960KA-25; 5962H0150202VYC; 5962H0150202QYCUT175 0AR16WPA; Introduction Date: January 01, 1992 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68020FE16E - 787828-MC68020FE16E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68020FE16E
787828-MC68020FE16E
Embedded - Embedded - Microprocessors - MC68020FE16E 787828-MC68020FE16E
Manufacturer: NXP Win Source Part Number: 787828-MC68020FE16E Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 166MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 132-BCQFP Part Status: Obsolete(EOL) Family Name: MC68020 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-CQFP (24x24) Alternative Parts (Cross-Reference): NG80960KA-25; 5962H0150202VYC; 5962H0150202QYCUT175 0AR16WPA; Introduction Date: January 01, 1992 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787828-MC68020FE16E
Series: M680x0
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 68020
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 166MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 132-BCQFP
Part Status: Obsolete(EOL)
Family Name: MC68020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-CQFP (24x24)
Alternative Parts (Cross-Reference): NG80960KA-25; 5962H0150202VYC; 5962H0150202QYCUT1750AR16WPA;
Introduction Date: January 01, 1992
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC68020FE16E-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68020FE16E-ND
Microprocessors MC68020FE16E-ND
68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 132-CQFP (24x24)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 132-CQFP (24x24)

Buy Now Datasheet
Microprocessors - MC68020FE16E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68020FE16E
Microprocessors MC68020FE16E
68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 132-CQFP (24x24)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 132-CQFP (24x24)

Buy Now
Microprocessors - MC68020FE16E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68020FE16E
Microprocessors MC68020FE16E
68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 132-CQFP (24x24)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 132-CQFP (24x24)

Buy Now Datasheet
Embedded - Microprocessors - MC68020FE16E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68020FE16E
Embedded - Microprocessors MC68020FE16E
IC MPU M680X0 166MHZ 132CQFP

IC MPU M680X0 166MHZ 132CQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 787828-MC68020FE16E MC68020FE16E-ND MC68020FE16E MC68020FE16E
Product Name Embedded - Embedded - Microprocessors - MC68020FE16E Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - AM1707DZKBD4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details