NXP Semiconductors Dsc, 128Kb, 100Mhz, Lqfp-100; Product Range Nxp MC56F84769VLL

Description
DSC, 128KB, 100MHZ, LQFP-100; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:86I/O s; Embedded Interface Type:CAN, I2C, SPI; Core Supply Voltage:3.6V; DSC Case Style:LQFP; No. of Pins:100Pins; Supply RoHS Compliant: Yes
Datasheet
Description
DSC, 128KB, 100MHZ, LQFP-100; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:86I/O s; Embedded Interface Type:CAN, I2C, SPI; Core Supply Voltage:3.6V; DSC Case Style:LQFP; No. of Pins:100Pins; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 128Kb, 100Mhz, Lqfp-100; Product Range Nxp - 61AC0312 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 128Kb, 100Mhz, Lqfp-100; Product Range Nxp
61AC0312
Dsc, 128Kb, 100Mhz, Lqfp-100; Product Range Nxp 61AC0312
DSC, 128KB, 100MHZ, LQFP-100; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:86I/O s; Embedded Interface Type:CAN, I2C, SPI; Core Supply Voltage:3.6V; DSC Case Style:LQFP; No. of Pins:100Pins; Supply RoHS Compliant: Yes

DSC, 128KB, 100MHZ, LQFP-100; Product Range:-; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:86I/O s; Embedded Interface Type:CAN, I2C, SPI; Core Supply Voltage:3.6V; DSC Case Style:LQFP; No. of Pins:100Pins; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC0312
Product Name Dsc, 128Kb, 100Mhz, Lqfp-100; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - BTS5461SFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
View Details
Interface module - 289-523 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details