NXP Semiconductors Embedded - Embedded - Microcontrollers - MC56F84540VLF MC56F84540VLF

Description
Manufacturer: NXP Win Source Part Number: 787811-MC56F84540VLF Series: 56F8xxx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: 56800EX Speed: 80MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: MC56F84540 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): NUC120LC1BN; NUC101LD2AN; NUC101LC1AN; NUC100LD1AN; Introduction Date: May 27, 2013 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787811-MC56F84540VLF Series: 56F8xxx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: 56800EX Speed: 80MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: MC56F84540 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): NUC120LC1BN; NUC101LD2AN; NUC101LC1AN; NUC100LD1AN; Introduction Date: May 27, 2013 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC56F84540VLF - 787811-MC56F84540VLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F84540VLF
787811-MC56F84540VLF
Embedded - Embedded - Microcontrollers - MC56F84540VLF 787811-MC56F84540VLF
Manufacturer: NXP Win Source Part Number: 787811-MC56F84540VLF Series: 56F8xxx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: 56800EX Speed: 80MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: MC56F84540 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): NUC120LC1BN; NUC101LD2AN; NUC101LC1AN; NUC100LD1AN; Introduction Date: May 27, 2013 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787811-MC56F84540VLF
Series: 56F8xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: 56800EX
Speed: 80MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x12b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: MC56F84540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): NUC120LC1BN; NUC101LD2AN; NUC101LC1AN; NUC100LD1AN;
Introduction Date: May 27, 2013
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC56F84540VLF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F84540VLF-ND
Microcontrollers MC56F84540VLF-ND
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-MC56F84540VLF
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-MC56F84540VLF
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: MC56F84540VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84540VLF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48LQFP Product overview: MC56F84540VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84540VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC56F84540VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F84540VLF
Microcontrollers MC56F84540VLF
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now
Microcontrollers - MC56F84540VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F84540VLF
Microcontrollers MC56F84540VLF
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC56F84540VLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F84540VLF
Embedded - Microcontrollers MC56F84540VLF
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F84540VLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F84540VLF
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F84540VLF
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787811-MC56F84540VLF MC56F84540VLF-ND 685-MC56F84540VLF MC56F84540VLF MC56F84540VLF MC56F84540VLF
Product Name Embedded - Embedded - Microcontrollers - MC56F84540VLF Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details