NXP Semiconductors MC56F84462VLH

Description
Microcontroller, 32-Bit, FLASH, 56800E CPU, 60MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, 56800E CPU, 60MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC56F84462VLH - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 56800E CPU, 60MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, 56800E CPU, 60MHz, CMOS, PQFP64

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Digital Signal Processors (DSP)
Product Number MC56F84462VLH
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SM320C25GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185MBSTZ-266 - Lingto Electronic Limited
Specs
Clock Speed 66 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details