NXP Semiconductors
DSP (Digital Signal Processors)
MC56F83763VLHR
Description
MC56F83763VLHR
Request a Quote
Email Supplier
Datasheet
Description
MC56F83763VLHR
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
568-MC56F83763VLHRTR-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V
|
|
Features
|
Flash Memory
|
|
Package Type
|
LFQP; Other; 64-LQFP
|
|
Pin Count
|
64
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
60 MHz
Interface Type
Host Interface, Serial Port
View Details
Features
Embedded Timers
Clock Speed
75 MHz
MIPS
75
View Details
2 suppliers
Microchip Technology, Inc.
Package Type
TQFP; Other; 80-TQFP
Pin Count
80
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details