DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 512KB 60MHZ 2.75V LQFP-144; Product Range:MC56F83xx Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:62I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 62K4926 |
| Product Name | Digital Signal Controller-Dsc 16 Bit 512Kb 60Mhz 2.75V Lqfp-144; Product Range Nxp |
| Features | RoHS |