NXP Semiconductors Digital Signal Controller-Dsc 16 Bit 512Kb 60Mhz 2.75V Lqfp-144; Product Range Nxp MC56F8366MFVE

Description
DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 512KB 60MHZ 2.75V LQFP-144; Product Range:MC56F83xx Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:62I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 512KB 60MHZ 2.75V LQFP-144; Product Range:MC56F83xx Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:62I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc 16 Bit 512Kb 60Mhz 2.75V Lqfp-144; Product Range Nxp - 62K4925 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc 16 Bit 512Kb 60Mhz 2.75V Lqfp-144; Product Range Nxp
62K4925
Digital Signal Controller-Dsc 16 Bit 512Kb 60Mhz 2.75V Lqfp-144; Product Range Nxp 62K4925
DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 512KB 60MHZ 2.75V LQFP-144; Product Range:MC56F83xx Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:62I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC 16 BIT 512KB 60MHZ 2.75V LQFP-144; Product Range:MC56F83xx Series; Core Frequency:60MHz; Flash Memory Size:512KB; No. of I/O s:62I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62K4925
Product Name Digital Signal Controller-Dsc 16 Bit 512Kb 60Mhz 2.75V Lqfp-144; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers