56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 64-LQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 1218821-MC56F8323VFB
Packaging: Tray
Mounting Style: SMD
Core Processor: 56800E
Speed: 60MHz
Connectivity: CANbus, SCI, SPI
Peripherals: POR, PWM, Temp Sensor, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Supply Voltage: 2.25V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: MC56F8323
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 27
Date RAM Size: 12K x 8
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: MC56F8323VFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8323VFBE can be used for catalog matching and distributor lookup.
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 64-LQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC56F8323VFBE-ND | 1218821-MC56F8323VFBE | 685-MC56F8323VFBE | MC56F8323VFBE | MC56F8323VFBE | MC56F8323VFBE |
| Product Name | Microcontrollers | Newest Parts - MC56F8323VFBE | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz |
| Bits | Other; A/D 8x12b | |||||
| RAM | 12 KB | 32 KB | 12 KB | 12 KB | 12 KB | 12 KB |
| ROM | 32 KB |