NXP Semiconductors Digital Signal Controller-Dsc, 16 Bit, 48Kb 60Mhz 2.75V Lqfp-64; Product Range Nxp MC56F8323MFBE

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 60MHZ 2.75V LQFP-64; Product Range:56800E Series; Core Frequency:60MHz; Flash Memory Size:48KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 60MHZ 2.75V LQFP-64; Product Range:56800E Series; Core Frequency:60MHz; Flash Memory Size:48KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 48Kb 60Mhz 2.75V Lqfp-64; Product Range Nxp - 62K4906 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 48Kb 60Mhz 2.75V Lqfp-64; Product Range Nxp
62K4906
Digital Signal Controller-Dsc, 16 Bit, 48Kb 60Mhz 2.75V Lqfp-64; Product Range Nxp 62K4906
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 60MHZ 2.75V LQFP-64; Product Range:56800E Series; Core Frequency:60MHz; Flash Memory Size:48KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 60MHZ 2.75V LQFP-64; Product Range:56800E Series; Core Frequency:60MHz; Flash Memory Size:48KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62K4906
Product Name Digital Signal Controller-Dsc, 16 Bit, 48Kb 60Mhz 2.75V Lqfp-64; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details