NXP Semiconductors Dsc, 16-Bit, 32Kb, 60Mhz, 3.6V, Lqfp-48; Product Range Nxp MC56F8322VFAER2

Description
DSC, 16-BIT, 32KB, 60MHZ, 3.6V, LQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V; DSC Case Style:LQFP; No. of Pins:48Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, 16-BIT, 32KB, 60MHZ, 3.6V, LQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V; DSC Case Style:LQFP; No. of Pins:48Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16-Bit, 32Kb, 60Mhz, 3.6V, Lqfp-48; Product Range Nxp - 45AC7326 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16-Bit, 32Kb, 60Mhz, 3.6V, Lqfp-48; Product Range Nxp
45AC7326
Dsc, 16-Bit, 32Kb, 60Mhz, 3.6V, Lqfp-48; Product Range Nxp 45AC7326
DSC, 16-BIT, 32KB, 60MHZ, 3.6V, LQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V; DSC Case Style:LQFP; No. of Pins:48Pins; RoHS Compliant: Yes

DSC, 16-BIT, 32KB, 60MHZ, 3.6V, LQFP-48; Product Range:-; Core Frequency:60MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V; DSC Case Style:LQFP; No. of Pins:48Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45AC7326
Product Name Dsc, 16-Bit, 32Kb, 60Mhz, 3.6V, Lqfp-48; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CP8666BTT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers