DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 48KB 60MHZ 2.75V LQFP-48; Product Range:MC56F83xx Series; Core Frequency:60MHz; Flash Memory Size:48KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 62K4904 |
| Product Name | Digital Signal Controller-Dsc, 16 Bit, 48Kb 60Mhz 2.75V Lqfp-48; Product Range Nxp |
| Features | RoHS |