The NXP MC56F827xx series digital signal controller (DSC) features a 32-bit 56800EX core operating at a frequency of 100 MHz, capable of delivering up to 100 MIPS. It includes 64 KB of flash memory and up to 8 KB of RAM, with both memory types mappable into program and data spaces. The device supports a variety of applications, including industrial control, motor control, and medical devices, thanks to its integrated peripherals such as dual 12-bit ADCs, multiple communication interfaces (including CAN, I2C, SCI, and SPI), and PWM outputs. The DSC operates on a single supply voltage ranging from 3.0 V to 3.6 V and is designed to function in ambient temperatures from -40°C to 125°C. It is packaged in a 48-pin LQFP format, making it suitable for compact designs. The device also incorporates security features like a CRC generator and watchdog timers, enhancing reliability in critical applications.
DSC, 32BIT, 64KB, 100MHZ, LQFP-48; Product Range:MC56F82xx Series; Core Frequency:100MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:1V; DSC Case Style:LQFP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 96W1208 |
| Product Name | Dsc, 32Bit, 64Kb, 100Mhz, Lqfp-48; Product Range Nxp |
| Features | RoHS |