NXP Semiconductors Microcontrollers MC56F82736VLF

Description
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC56F82736VLF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F82736VLF-ND
Microcontrollers MC56F82736VLF-ND
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 48KB Embedded Microcontroller MCU
685-MC56F82736VLF
32-bit 32BIT 48KB Embedded Microcontroller MCU 685-MC56F82736VLF
IC MCU 32BIT 48KB FLASH 48LQFP Product overview: MC56F82736VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F82736VLF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 48KB FLASH 48LQFP Product overview: MC56F82736VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F82736VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC56F82736VLF - 787803-MC56F82736VLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F82736VLF
787803-MC56F82736VLF
Embedded - Embedded - Microcontrollers - MC56F82736VLF 787803-MC56F82736VLF
Manufacturer: NXP Win Source Part Number: 787803-MC56F82736VLF Series: 56F8xxx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: 56800EX Speed: 100MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH RAM Size: 4K x 16 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: MC56F82736 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): R5F51111ADFL#3A; R5F52105BDFL#30; ATSAM4S4AB-ANR; R5F51114ADFL; Introduction Date: September 06, 2013 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787803-MC56F82736VLF
Series: 56F8xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: 56800EX
Speed: 100MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 16
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: MC56F82736
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): R5F51111ADFL#3A; R5F52105BDFL#30; ATSAM4S4AB-ANR; R5F51114ADFL;
Introduction Date: September 06, 2013
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MC56F82736VLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F82736VLF
Embedded - Microcontrollers MC56F82736VLF
IC MCU 32BIT 48KB FLASH 48LQFP

IC MCU 32BIT 48KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MC56F82736VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F82736VLF
Microcontrollers MC56F82736VLF
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC56F82736VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F82736VLF
Microcontrollers MC56F82736VLF
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F82736VLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F82736VLF
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F82736VLF
IC MCU 32BIT 48KB FLASH 48LQFP

IC MCU 32BIT 48KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC56F82736VLF-ND 685-MC56F82736VLF 787803-MC56F82736VLF MC56F82736VLF MC56F82736VLF MC56F82736VLF
Product Name Microcontrollers 32-bit 32BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC56F82736VLF Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 4 KB 4 KB 48 KB 4 KB 4 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers