NXP Semiconductors Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL MC56F8256MLF

Description
Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL
Description
Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL - 568-MC56F8256MLF - Utmel Electronic Limited
Hong Kong, China
Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL
568-MC56F8256MLF
Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL 568-MC56F8256MLF
Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL

Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number 568-MC56F8256MLF
Product Name Digital Signal Processors & Controllers - DSP, DSC DSC 48 LQFP 64K FL
Supply Voltage -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21363BSQZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
 - HD64413ASFI - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; QFP176
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS106-I/PT-ND - DigiKey
Specs
Features Flash Memory
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details