NXP Semiconductors Dsc, 32Bit, 64Kb, 50Mhz, 3.6V, Lqfp-64; Product Range Nxp MC56F82348MLH

Description
DSC, 32BIT, 64KB, 50MHZ, 3.6V, LQFP-64; Product Range:MC56F823xx Series; Core Frequency:50MHz; Flash Memory Size:64KB; No. of I/O s:54I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:1V; DSC Case Style:LQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 32BIT, 64KB, 50MHZ, 3.6V, LQFP-64; Product Range:MC56F823xx Series; Core Frequency:50MHz; Flash Memory Size:64KB; No. of I/O s:54I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:1V; DSC Case Style:LQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Bit, 64Kb, 50Mhz, 3.6V, Lqfp-64; Product Range Nxp - 30Y6637 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Bit, 64Kb, 50Mhz, 3.6V, Lqfp-64; Product Range Nxp
30Y6637
Dsc, 32Bit, 64Kb, 50Mhz, 3.6V, Lqfp-64; Product Range Nxp 30Y6637
DSC, 32BIT, 64KB, 50MHZ, 3.6V, LQFP-64; Product Range:MC56F823xx Series; Core Frequency:50MHz; Flash Memory Size:64KB; No. of I/O s:54I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:1V; DSC Case Style:LQFP RoHS Compliant: Yes

DSC, 32BIT, 64KB, 50MHZ, 3.6V, LQFP-64; Product Range:MC56F823xx Series; Core Frequency:50MHz; Flash Memory Size:64KB; No. of I/O s:54I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:1V; DSC Case Style:LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 30Y6637
Product Name Dsc, 32Bit, 64Kb, 50Mhz, 3.6V, Lqfp-64; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966PC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 704-5044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - AUIRS20302STR - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Package Type DSO28
View Details