IC DSC 64KB/12KB LQPF48 Product overview: MC56F81646VLF from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64KB, 12KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 64KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MC56F81646VLF can be used for catalog matching and distributor lookup.
IC DSC 64KB/12KB LQPF48
Win Source Part Number: 1355879-MC56F81646VL
Category: Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 54 pct.
Mfr: NXP USA Inc.
Series: 56F8xxx
Package: Tray
Product Status: Active
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Base Product Number: MC56F81646
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Interface: I²C, SCI, SPI
Voltage - I/O: 3.30V
Clock Rate: 100MHz
Non-Volatile Memory: FLASH (64kB)
On-Chip RAM: 12kB
Voltage - Core: 3.30V
IC DSC 64KB/12KB LQPF48
IC DSC 64KB/12KB LQPF48
IC DSC 64KB/12KB LQPF48
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-MC56F81646VLF | 568-MC56F81646VLF-ND | 1355879-MC56F81646VLF | MC56F81646VLF | MC56F81646VLF | MC56F81646VLF |
| Product Name | 64KB 12KB Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP | ||
| Pin Count | 48 | 48 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Interface Type | I2C/SCI | I²C; SPI; SCI | SPI; SCI; I²C, SCI, SPI | I²C; SPI; SCI; I²C, SCI, SPI | I²C; SPI; SCI; I²C, SCI, SPI | I2C, SCI, SPI |