NXP Semiconductors Dsc, 64Kb, 32Mhz, Qfp-64; Product Range Nxp MC56F8037VLHR

Description
DSC, 64KB, 32MHZ, QFP-64; Product Range:-; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI; Core Supply Voltage:3.6V; DSC Case Style:LQFP; No. of Pins:64Pins; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
DSC, 64KB, 32MHZ, QFP-64; Product Range:-; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI; Core Supply Voltage:3.6V; DSC Case Style:LQFP; No. of Pins:64Pins; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 64Kb, 32Mhz, Qfp-64; Product Range Nxp - 61AC0308 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 64Kb, 32Mhz, Qfp-64; Product Range Nxp
61AC0308
Dsc, 64Kb, 32Mhz, Qfp-64; Product Range Nxp 61AC0308
DSC, 64KB, 32MHZ, QFP-64; Product Range:-; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI; Core Supply Voltage:3.6V; DSC Case Style:LQFP; No. of Pins:64Pins; Supply Voltage RoHS Compliant: Yes

DSC, 64KB, 32MHZ, QFP-64; Product Range:-; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, SPI; Core Supply Voltage:3.6V; DSC Case Style:LQFP; No. of Pins:64Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC0308
Product Name Dsc, 64Kb, 32Mhz, Qfp-64; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - Interface - Controllers - ADM6996HX-AD-T-1 - 860181-ADM6996HX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2908PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP20
View Details