NXP Semiconductors Digital Signal Controller-Dsc 64Kb, 32Mhz, 3.6V, Lqfp-48; Product Range Nxp MC56F8036VLF

Description
DIGITAL SIGNAL CONTROLLER-DSC 64KB, 32MHZ, 3.6V, LQFP-48; Product Range:56800E Series; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC 64KB, 32MHZ, 3.6V, LQFP-48; Product Range:56800E Series; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc 64Kb, 32Mhz, 3.6V, Lqfp-48; Product Range Nxp - 54M7168 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc 64Kb, 32Mhz, 3.6V, Lqfp-48; Product Range Nxp
54M7168
Digital Signal Controller-Dsc 64Kb, 32Mhz, 3.6V, Lqfp-48; Product Range Nxp 54M7168
DIGITAL SIGNAL CONTROLLER-DSC 64KB, 32MHZ, 3.6V, LQFP-48; Product Range:56800E Series; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC 64KB, 32MHZ, 3.6V, LQFP-48; Product Range:56800E Series; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 54M7168
Product Name Digital Signal Controller-Dsc 64Kb, 32Mhz, 3.6V, Lqfp-48; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details