NXP Semiconductors Dsc, 32Mhz, 64Kb, Lqfp-32; Product Range Nxp MC56F8033VLC

Description
DSC, 32MHZ, 64KB, LQFP-32; Product Range:-; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, SPI; Core Supply Voltage:-; DSC Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 64KB, LQFP-32; Product Range:-; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, SPI; Core Supply Voltage:-; DSC Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 64Kb, Lqfp-32; Product Range Nxp - 75T7470 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 64Kb, Lqfp-32; Product Range Nxp
75T7470
Dsc, 32Mhz, 64Kb, Lqfp-32; Product Range Nxp 75T7470
DSC, 32MHZ, 64KB, LQFP-32; Product Range:-; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, SPI; Core Supply Voltage:-; DSC Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V RoHS Compliant: Yes

DSC, 32MHZ, 64KB, LQFP-32; Product Range:-; Core Frequency:32MHz; Flash Memory Size:64KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, SPI; Core Supply Voltage:-; DSC Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 75T7470
Product Name Dsc, 32Mhz, 64Kb, Lqfp-32; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1610BR-8GT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details