The MC56F8025VLD is a 16-bit digital signal controller featuring 32KB of flash memory and is housed in a 44-pin low-profile quad flat pack (LQFP) package. It operates within a supply voltage range of 3.0 to 3.6 V and is suitable for ambient temperatures from -40°C to +125°C. The device is designed for applications requiring efficient processing capabilities, with a maximum operating frequency of 32 MHz. It includes various integrated peripherals and supports multiple communication interfaces, making it versatile for embedded applications. The product is RoHS compliant, ensuring it meets environmental standards.
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: MC56F8025VLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8025VLD can be used for catalog matching and distributor lookup.
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 32KB (16K x 16) FLASH 44-LQFP (10x10)
Manufacturer: NXP
Win Source Part Number: 022705-MC56F8025VLD
Packaging: Tray
Core Processor: 56800E
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer: NXP
Win Source Part Number: 1073577-MC56F8025VLD
Packaging: Tray
Core Processor: 56800E
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 16
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 44LQFP
IC MCU 16BIT 32KB FLASH 44LQFP
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 32KB (16K x 16) FLASH 44-LQFP (10x10)
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 32KB (16K x 16) FLASH 44-LQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC56F8025VLD | MC56F8025VLD-ND | 022705-MC56F8025VLD | MC56F8025VLD | MC56F8025VLD | MC56F8025VLD |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC56F8025VLD | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | I2C/SCI/SPI | SPI; SCI |