NXP Semiconductors Digital Signal Controller-Dsc, 16 Bit, 16Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp MC56F8013VFAE

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 32MHZ 3.6V LQFP-32; Product Range:MC56F80xx Series; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, SCI, SPI; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 32MHZ 3.6V LQFP-32; Product Range:MC56F80xx Series; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, SCI, SPI; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp - 40K7311 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp
40K7311
Digital Signal Controller-Dsc, 16 Bit, 16Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp 40K7311
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 32MHZ 3.6V LQFP-32; Product Range:MC56F80xx Series; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, SCI, SPI; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 16KB, 32MHZ 3.6V LQFP-32; Product Range:MC56F80xx Series; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O s:26I/O s; Embedded Interface Type:I2C, SCI, SPI; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 40K7311
Product Name Digital Signal Controller-Dsc, 16 Bit, 16Kb, 32Mhz 3.6V Lqfp-32; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6996A1T3 - 767948-ADM6996A1T3 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers