NXP Semiconductors 16-bit 16BIT 16KB Embedded Microcontroller MCU MC56F8006VWL

Description
IC MCU 16BIT 16KB FLASH 28SOIC Product overview: MC56F8006VWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8006VWL can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 16KB FLASH 28SOIC Product overview: MC56F8006VWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8006VWL can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC56F8006VWL is a digital signal controller (DSC) from the 56800E core-based family, designed to provide a combination of digital signal processing and microcontroller functionality on a single chip. It features a core frequency of 32 MHz, capable of executing up to 32 MIPS, making it suitable for applications requiring efficient processing power. This microcontroller includes 16 KB of program flash memory and 2 KB of unified data/program RAM, allowing for flexible program execution and data handling. It supports a variety of peripherals, including six PWM outputs, two 12-bit analog-to-digital converters (ADCs), and multiple communication interfaces such as SPI and I2C. The device also offers up to 40 general-purpose input/output (GPIO) lines, enhancing its versatility for various applications. The MC56F8006VWL is particularly well-suited for cost-sensitive applications in industrial control, home appliances, smart sensors, motor control, and medical devices, among others. Its compact design and efficient architecture make it a viable option for engineers looking for a reliable and powerful microcontroller solution.

Datasheet Summary
Powered by GS/AI

The MC56F8006VWL is a digital signal controller (DSC) from the 56800E core-based family, designed to provide a combination of digital signal processing and microcontroller functionality on a single chip. It features a core frequency of 32 MHz, capable of executing up to 32 MIPS, making it suitable for applications requiring efficient processing power. This microcontroller includes 16 KB of program flash memory and 2 KB of unified data/program RAM, allowing for flexible program execution and data handling. It supports a variety of peripherals, including six PWM outputs, two 12-bit analog-to-digital converters (ADCs), and multiple communication interfaces such as SPI and I2C. The device also offers up to 40 general-purpose input/output (GPIO) lines, enhancing its versatility for various applications. The MC56F8006VWL is particularly well-suited for cost-sensitive applications in industrial control, home appliances, smart sensors, motor control, and medical devices, among others. Its compact design and efficient architecture make it a viable option for engineers looking for a reliable and powerful microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-MC56F8006VWL
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-MC56F8006VWL
IC MCU 16BIT 16KB FLASH 28SOIC Product overview: MC56F8006VWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8006VWL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SOIC Product overview: MC56F8006VWL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8006VWL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC56F8006VWL - 1218802-MC56F8006VWL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F8006VWL
1218802-MC56F8006VWL
Embedded - Embedded - Microcontrollers - MC56F8006VWL 1218802-MC56F8006VWL
Manufacturer: NXP Win Source Part Number: 1218802-MC56F8006VWL Packaging: Tube Mounting Style: SMD Core Processor: 56800E Speed: 32MHz Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH Data Converters: A/D 15x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: MC56F8006 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 23 Date RAM Size: 1K x 16

Manufacturer: NXP
Win Source Part Number: 1218802-MC56F8006VWL
Packaging: Tube
Mounting Style: SMD
Core Processor: 56800E
Speed: 32MHz
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
Data Converters: A/D 15x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: MC56F8006
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 23
Date RAM Size: 1K x 16

Buy Now
Microcontrollers - MC56F8006VWL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F8006VWL-ND
Microcontrollers MC56F8006VWL-ND
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 28-SOIC

56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F8006VWL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F8006VWL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F8006VWL
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - MC56F8006VWL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F8006VWL
Embedded - Microcontrollers MC56F8006VWL
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - MC56F8006VWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8006VWL
Microcontrollers MC56F8006VWL
56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 28-SOIC

56800E 56F8xxx Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MC56F8006VWL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8006VWL
Microcontrollers MC56F8006VWL
56800E - Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 28-SOIC

56800E - Microcontroller IC 16-Bit 32MHz 16KB (8K x 16) FLASH 28-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC56F8006VWL 1218802-MC56F8006VWL MC56F8006VWL-ND MC56F8006VWL MC56F8006VWL MC56F8006VWL MC56F8006VWL
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC56F8006VWL Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C/SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers