NXP Semiconductors Dsc, 16Bit, 32Mhz, 16Kb, 3.6V, Soic-28; Product Range Nxp MC56F8006VWL

Description
DSC, 16BIT, 32MHZ, 16KB, 3.6V, SOIC-28; Product Range:56800E Series; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O's:13I/O's; Embedded Interface Type:I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 32MHZ, 16KB, 3.6V, SOIC-28; Product Range:56800E Series; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O's:13I/O's; Embedded Interface Type:I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 32Mhz, 16Kb, 3.6V, Soic-28; Product Range Nxp - 88W0025 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 32Mhz, 16Kb, 3.6V, Soic-28; Product Range Nxp
88W0025
Dsc, 16Bit, 32Mhz, 16Kb, 3.6V, Soic-28; Product Range Nxp 88W0025
DSC, 16BIT, 32MHZ, 16KB, 3.6V, SOIC-28; Product Range:56800E Series; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O's:13I/O's; Embedded Interface Type:I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

DSC, 16BIT, 32MHZ, 16KB, 3.6V, SOIC-28; Product Range:56800E Series; Core Frequency:32MHz; Flash Memory Size:16KB; No. of I/O's:13I/O's; Embedded Interface Type:I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88W0025
Product Name Dsc, 16Bit, 32Mhz, 16Kb, 3.6V, Soic-28; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - ADM6999UX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Encoders, Decoders, Converters - 54LS147/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details