NXP Semiconductors Rf Receiver MC44CD02FCR2

Description
WIDEBAND ZERO-IF DIRECT CONVERSI Product overview: MC44CD02FCR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC44CD02FCR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WIDEBAND ZERO-IF DIRECT CONVERSI Product overview: MC44CD02FCR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC44CD02FCR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Rf Receiver
870-MC44CD02FCR2
Rf Receiver 870-MC44CD02FCR2
WIDEBAND ZERO-IF DIRECT CONVERSI Product overview: MC44CD02FCR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC44CD02FCR2 can be used for catalog matching and distributor lookup.

WIDEBAND ZERO-IF DIRECT CONVERSI Product overview: MC44CD02FCR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC44CD02FCR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MC44CD02FCR2 - 074526-MC44CD02FCR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC44CD02FCR2
074526-MC44CD02FCR2
RF Receivers - MC44CD02FCR2 074526-MC44CD02FCR2
Manufacturer: NXP Win Source Part Number: 074526-MC44CD02FCR2 Packaging: Reel - TR Applications: Cell Phones, PDA, Players Frequency: 470MHz to 862MHz Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 48-QFN-EP (7x7)

Manufacturer: NXP
Win Source Part Number: 074526-MC44CD02FCR2
Packaging: Reel - TR
Applications: Cell Phones, PDA, Players
Frequency: 470MHz to 862MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 48-QFN-EP (7x7)

Buy Now
RF Receivers - MC44CD02FCR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC44CD02FCR2
RF Receivers MC44CD02FCR2
- RF Receiver ASK, FSK 470MHz ~ 862MHz -95dBm PCB, Surface Mount 48-QFN (7x7)

- RF Receiver ASK, FSK 470MHz ~ 862MHz -95dBm PCB, Surface Mount 48-QFN (7x7)

Buy Now Datasheet
RF Receivers - MC44CD02FCR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC44CD02FCR2
RF Receivers MC44CD02FCR2
- RF Receiver ASK, FSK 470MHz ~ 862MHz PCB, Surface Mount 48-QFN-EP (7x7)

- RF Receiver ASK, FSK 470MHz ~ 862MHz PCB, Surface Mount 48-QFN-EP (7x7)

Buy Now
RF and Wireless - RF Receivers - MC44CD02FCR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MC44CD02FCR2
RF and Wireless - RF Receivers MC44CD02FCR2
WIDEBAND ZERO-IF DIRECT CONVERSI

WIDEBAND ZERO-IF DIRECT CONVERSI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-MC44CD02FCR2 074526-MC44CD02FCR2 MC44CD02FCR2 MC44CD02FCR2 MC44CD02FCR2
Product Name Rf Receiver RF Receivers - MC44CD02FCR2 RF Receivers RF Receivers RF and Wireless - RF Receivers
Applications Cell Phones, PDA, Players Cell Phones, PDA, Players
Package Type Bulk 48-QFN-EP (7x7) Surface Mount; 48-VFQFN Exposed Pad Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Communication Interface I2C
RF Modulation ASK, FSK
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-433-LC-S - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 16-SMD Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
Wireless Receiver - RF Rx SW868-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details