Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1644Z AFBR-1644Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142853-AFBR-1644Z Connector Type: Versatile Link Capacitance: 7pF Wavelength: 650nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1142853-AFBR-1644Z Connector Type: Versatile Link Capacitance: 7pF Wavelength: 650nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1644Z - 1142853-AFBR-1644Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1644Z
1142853-AFBR-1644Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1644Z 1142853-AFBR-1644Z
Manufacturer: Broadcom Limited Win Source Part Number: 1142853-AFBR-1644Z Connector Type: Versatile Link Capacitance: 7pF Wavelength: 650nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 1142853-AFBR-1644Z
Connector Type: Versatile Link
Capacitance: 7pF
Wavelength: 650nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 1142853-AFBR-1644Z
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1644Z
RF Connectors Versatile Link
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
3.3 V octal transceiver with direction pin; 3-state - 74LVT245BQ,115 - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
4 suppliers
Wireless Universal Transmitter - RF 96 ST SW915 Vcc extern - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details