NXP Semiconductors PMIC - PMIC - Power Distribution Switches, Load Drivers - MC35XS3500HFK MC35XS3500HFK

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747329-MC35XS3500HFK Manufacturer Homepage: www.freescale.com Reference case: QFN Reference Date Code: 1526+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747329-MC35XS3500HFK Manufacturer Homepage: www.freescale.com Reference case: QFN Reference Date Code: 1526+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC35XS3500HFK
MC35XS3500HFK
PMIC - PMIC - Power Distribution Switches, Load Drivers - MC35XS3500HFK MC35XS3500HFK
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747329-MC35XS3500HFK Manufacturer Homepage: www.freescale.com Reference case: QFN Reference Date Code: 1526+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747329-MC35XS3500HFK
Manufacturer Homepage: www.freescale.com
Reference case: QFN
Reference Date Code: 1526+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MC35XS3500HFK - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MC35XS3500HFK
PMIC - Power Distribution Switches, Load Drivers MC35XS3500HFK
IC PWR SWITCH N-CHAN 1:6 24PQFN

IC PWR SWITCH N-CHAN 1:6 24PQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MC35XS3500HFK MC35XS3500HFK
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MC35XS3500HFK PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2703412 - RS Components, Ltd.
Specs
Number of Outlets 9
Outlets Type F
View Details