i.MX Processors PMIC 48-HVQFN (7x7)
POWER MANAGEMENT IC, I2C, QFN-EP-48; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:4; No. of LDO Regulators:6; No. of Regulated Outputs:11; Digital IC Case:QFN-EP; No. of Pins:48Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34PF3000A2EP | 07AH4127 |
| Product Name | Power Management - Specialized | Power Management Ic, I2C, Qfn-Ep-48; Supply Voltage Nxp |
| Type | 48-VFQFN Exposed Pad |