NXP Semiconductors Interface - Interface - Specialized - MC34978EKR2 MC34978EKR2

Description
Manufacturer: NXP Win Source Part Number: 883446-MC34978EKR2 Features: Multiple Switch Detection Interface 32-SOIC-EP Package: Reel - TR Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MC349 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883446-MC34978EKR2 Features: Multiple Switch Detection Interface 32-SOIC-EP Package: Reel - TR Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MC349 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC34978EKR2 - 883446-MC34978EKR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC34978EKR2
883446-MC34978EKR2
Interface - Interface - Specialized - MC34978EKR2 883446-MC34978EKR2
Manufacturer: NXP Win Source Part Number: 883446-MC34978EKR2 Features: Multiple Switch Detection Interface 32-SOIC-EP Package: Reel - TR Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MC349 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 883446-MC34978EKR2
Features: Multiple Switch Detection Interface 32-SOIC-EP
Package: Reel - TR
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC349
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC34978EKR2
Integrated Circuits (ICs) - Interface - Specialized MC34978EKR2
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site
Specialized - MC34978EKR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC34978EKR2
Specialized MC34978EKR2
Multiple Switch Detection Interface 32-SOIC-EP

Multiple Switch Detection Interface 32-SOIC-EP

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
MC34978EKR2
Interface - Specialized MC34978EKR2
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 883446-MC34978EKR2 MC34978EKR2 MC34978EKR2 MC34978EKR2
Product Name Interface - Interface - Specialized - MC34978EKR2 Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Controllers - ADM6999UX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers