Manufacturer: NXP
Win Source Part Number: 883445-MC34978EK
Features: Multiple Switch Detection Interface 32-SOIC-EP
Package: Tube
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC349
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 32SOIC
Multiple Switch Detection Interface 32-SOIC-EP
IC INTERFACE SPECIALIZED 32SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 883445-MC34978EK | MC34978EK | MC34978EK | MC34978EK |
| Product Name | Interface - Interface - Specialized - MC34978EK | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |