Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Interface Specialized
Package: Tray
Product Status: Active
Product Status: MC34978
Mounting Type: Surface Mount, Wettable Flank
Supplier Device Package: 32-QFN-EP (5x5)
Package / Case: 32-VFQFN Exposed Pad
Voltage - Supply: 4.5V ~ 36V
Applications: Multiple Switch Detection
Multiple Switch Detection Interface 32-QFN-EP (5x5)
Interface - Specialized Switch Detection Interface, 22-switches, 3.3 V / 5.0 V SPI , QFN32
IC INTERFACE SPECIALIZED 32QFN
IC INTERFACE SPECIALIZED 32QFN
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC34978AES | MC34978AES | MC34978AES | MC34978AES | |
| Product Name | Integrated Circuits (ICs) Interface Specialized | Specialized | Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |