IC IMAGING DEVICE ELECT 24SOIC
IC IMAGING DEVICE ELECT 24SOIC Product overview: MC34940EG from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC34940EG can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787787-MC34940EG
Packaging: Tube
Type: Image Sensor
Operating Temperature Range: 0°C ~ 90°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Logic
Part Status: Obsolete(EOL)
Family Name: MC34940EG
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MC33941EG;
Introduction Date: March 17, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC IMAGING DEVICE ELECT 24SOIC
IC IMAGING DEVICE ELECT 24SOIC
IC IMAGING DEVICE ELECT 24SOIC
IC IMAGING DEVICE ELECT 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC34940EG-ND | 752-MC34940EG | 787787-MC34940EG | MC34940EG | MC34940EG | MC34940EG | MC34940EG |
| Product Name | Sensor and Detector Interfaces | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - MC34940EG | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface | Sensor Interface; Image Sensor |