Motor Driver Power MOSFET Logic 32-SOIC-EP
Motor Driver Power MOSFET Logic 32-SOIC-EP
H-BRIDGE BRUSHED DC MOTOR DRIVE
H-BRIDGE BRUSHED DC MOTOR DRIVE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC34931SEKR2-ND | MC34931SEKR2 | MC34931SEKR2 | MC34931SEKR2 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; DC Servo; Brushed DC, DC Servo | ||
| Configuration | PCB Mount; "32-SSOP (0.295"", 7.50mm Width) Exposed Pad" | |||
| Communication | Logic | Logic | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 5 to 36 volts |