NXP Semiconductors Lin System Basis Chip, 100Kbps, Lqfp-32; Product Range Nxp MC34910G5AC

Description
Buffer/Inverter Based Peripheral Driver, 0.11A, PQFP32
Request a Quote Datasheet
Description
Buffer/Inverter Based Peripheral Driver, 0.11A, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC34910G5AC - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based Peripheral Driver, 0.11A, PQFP32

Buffer/Inverter Based Peripheral Driver, 0.11A, PQFP32

Supplier's Site Datasheet
Lin System Basis Chip, 100Kbps, Lqfp-32; Product Range Nxp - 74P0373 - Newark, An Avnet Company
Chicago, IL, United States
Lin System Basis Chip, 100Kbps, Lqfp-32; Product Range Nxp
74P0373
Lin System Basis Chip, 100Kbps, Lqfp-32; Product Range Nxp 74P0373
LIN SYSTEM BASIS CHIP, 100Kbps, LQFP-32; Product Range:-; Interface Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:5.5V; Supply Voltage Max:27V; Protocol Supported:LIN; Supported Standards:LIN 2.0/2.1, SAE J2602-2 RoHS Compliant: Yes

LIN SYSTEM BASIS CHIP, 100Kbps, LQFP-32; Product Range:-; Interface Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:5.5V; Supply Voltage Max:27V; Protocol Supported:LIN; Supported Standards:LIN 2.0/2.1, SAE J2602-2 RoHS Compliant: Yes

Supplier's Site Datasheet
LIN Transceivers - MC34910G5AC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LIN Transceivers
MC34910G5AC
LIN Transceivers MC34910G5AC
LIN Transceivers SBC LIN 2.5G HS drivers

LIN Transceivers SBC LIN 2.5G HS drivers

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC34910G5AC 74P0373 MC34910G5AC
Product Name Lin System Basis Chip, 100Kbps, Lqfp-32; Product Range Nxp LIN Transceivers
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS54/SDA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP
View Details
2 suppliers
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Control Communications - CY7C53120E2-10SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details