NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC34904C5EK MC34904C5EK

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 813838-MC34904C5EK Packaging: Tube Mounting Style: SMD Applications: System Basis Chip Current - Supply: 2mA Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-SSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V Part Number Series: MC34904
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 813838-MC34904C5EK Packaging: Tube Mounting Style: SMD Applications: System Basis Chip Current - Supply: 2mA Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-SSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V Part Number Series: MC34904
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC34904C5EK - 813838-MC34904C5EK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC34904C5EK
813838-MC34904C5EK
PMIC - PMIC - Power Management - Specialized - MC34904C5EK 813838-MC34904C5EK
Manufacturer: NXP USA Inc. Win Source Part Number: 813838-MC34904C5EK Packaging: Tube Mounting Style: SMD Applications: System Basis Chip Current - Supply: 2mA Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-SSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V Part Number Series: MC34904

Manufacturer: NXP USA Inc.
Win Source Part Number: 813838-MC34904C5EK
Packaging: Tube
Mounting Style: SMD
Applications: System Basis Chip
Current - Supply: 2mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-SSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 28V
Part Number Series: MC34904

Buy Now
Power Management - Specialized - MC34904C5EK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34904C5EK
Power Management - Specialized MC34904C5EK
System Basis Chip PMIC 32-SOIC-EP

System Basis Chip PMIC 32-SOIC-EP

Buy Now Datasheet
Power Management - Specialized - MC34904C5EK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC34904C5EK
Power Management - Specialized MC34904C5EK
System Basis Chip PMIC 32-SOIC-EP

System Basis Chip PMIC 32-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 813838-MC34904C5EK MC34904C5EK
Product Name PMIC - PMIC - Power Management - Specialized - MC34904C5EK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1921252 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details