NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MC34901WEF MC34901WEF

Description
Manufacturer: NXP Win Source Part Number: 848241-MC34901WEF Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Part Status: Obsolete Family Name: MC349 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 848241-MC34901WEF Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Part Status: Obsolete Family Name: MC349 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC34901WEF - 848241-MC34901WEF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC34901WEF
848241-MC34901WEF
Interface - Interface - Drivers, Receivers, Transceivers - MC34901WEF 848241-MC34901WEF
Manufacturer: NXP Win Source Part Number: 848241-MC34901WEF Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Part Status: Obsolete Family Name: MC349 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 848241-MC34901WEF
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: Tube
Part Status: Obsolete
Family Name: MC349
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - MC34901WEF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MC34901WEF
Drivers, Receivers, Transceivers MC34901WEF
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC34901WEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC34901WEF
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC34901WEF
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 848241-MC34901WEF MC34901WEF MC34901WEF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC34901WEF Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details