Manufacturer: NXP USA Inc.
Win Source Part Number: 810105-MC34901SEF
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 98
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC TRANSCEIVER 1/1 8SOIC
1/1 Transceiver CANbus 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 810105-MC34901SEF | MC34901SEF | MC34901SEF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC34901SEF | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |