LED Driver IC 8 Output DC DC Controller Step-Up (Boost) PWM Dimming 80mA, 160mA 48-QFN-EP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MC34848EPR2 |
| Product Name | LED Drivers |
| Number of Outputs | 8 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 45 volts |
| Output Current | 0.1600 amps |