LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.3A (Switch) 24-QFN-EP (4x4)
IC LED DRVR RGLTR PWM 2.3A 24QFN Product overview: MC34845EP from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC34845EP can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 754745-MC34845EP
Packaging: Tray
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 8V ~ 60V
Frequency: 600kHz
Current - Output / Channel: 2.3A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MC34845
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 5V
Voltage - Supply (Maximum): 21V
IC LED DRVR RGLTR PWM 2.3A 24QFN
IC LED DRVR RGLTR DIM 2.3A 24QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MC34845EP-ND | 137-MC34845EP | 754745-MC34845EP | MC34845EP | MC34845EP |
| Product Name | LED Drivers | 2.3A LED Driver IC | PMIC - PMIC - LED Drivers - MC34845EP | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 21 volts | 5 to 21 volts | 5 to 21 volts | ||
| Output Voltage | 8 to 60 volts | 8 to 60 volts | |||
| Output Current | 2300 milliamps | 2300 milliamps |