IC LED DRVR RGLTR PWM 2.6A 24QFN Product overview: MC34845DEPR2 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.6A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC34845DEPR2 can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.6A (Switch) 24-QFN-EP (4x4)
Manufacturer: NXP
Win Source Part Number: 787783-MC34845DEPR2
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-UFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 8 V ~ 60 V
Frequency: 300kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: 34845
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Voltage Supply MAX: 21V
Output Current per Channel: 2.6A (Switch)
Voltage Supply MIN: 5V
Alternative Parts (Cross-Reference): ISL97677IRZ-T; ISL97677IRZ; ISL97677IRZ-TK; ISL97678IRZ;
Introduction Date: March 05, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC LED DRVR RGLTR PWM 2.6A 24QFN
IC LED DRVR RGLTR DIM 2.6A 24QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MC34845DEPR2 | MC34845DEPR2-ND | 787783-MC34845DEPR2 | MC34845DEPR2 | MC34845DEPR2 |
| Product Name | 2.6A LED Driver IC | LED Drivers | Board Mount LED Drivers - MC34845DEPR2 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 5 to 21 volts | 5 to 21 volts | 5 to 21 volts | ||
| Number of Channels | 6 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |