NXP Semiconductors Board Mount LED Drivers - MC34845BEP MC34845BEP

Description
Manufacturer: NXP Win Source Part Number: 787781-MC34845BEP Packaging: Tray Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 8 V ~ 60 V Frequency: 300kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Part Status: Obsolete(EOL) Dimming: PWM Family Name: MC34845 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Voltage Supply MAX: 21V Output Current per Channel: 2.6A (Switch) Voltage Supply MIN: 5V Alternative Parts (Cross-Reference): ISL97677IRZ-T; ISL97677IRZ; ISL97677IRZ-TK; ISL97678IRZ; Introduction Date: September 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787781-MC34845BEP Packaging: Tray Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 8 V ~ 60 V Frequency: 300kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Part Status: Obsolete(EOL) Dimming: PWM Family Name: MC34845 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Voltage Supply MAX: 21V Output Current per Channel: 2.6A (Switch) Voltage Supply MIN: 5V Alternative Parts (Cross-Reference): ISL97677IRZ-T; ISL97677IRZ; ISL97677IRZ-TK; ISL97678IRZ; Introduction Date: September 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MC34845BEP - 787781-MC34845BEP - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MC34845BEP
787781-MC34845BEP
Board Mount LED Drivers - MC34845BEP 787781-MC34845BEP
Manufacturer: NXP Win Source Part Number: 787781-MC34845BEP Packaging: Tray Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-UFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 8 V ~ 60 V Frequency: 300kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Part Status: Obsolete(EOL) Dimming: PWM Family Name: MC34845 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN-EP (4x4) Voltage Supply MAX: 21V Output Current per Channel: 2.6A (Switch) Voltage Supply MIN: 5V Alternative Parts (Cross-Reference): ISL97677IRZ-T; ISL97677IRZ; ISL97677IRZ-TK; ISL97678IRZ; Introduction Date: September 26, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787781-MC34845BEP
Packaging: Tray
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-UFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 8 V ~ 60 V
Frequency: 300kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Part Status: Obsolete(EOL)
Dimming: PWM
Family Name: MC34845
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN-EP (4x4)
Voltage Supply MAX: 21V
Output Current per Channel: 2.6A (Switch)
Voltage Supply MIN: 5V
Alternative Parts (Cross-Reference): ISL97677IRZ-T; ISL97677IRZ; ISL97677IRZ-TK; ISL97678IRZ;
Introduction Date: September 26, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - MC34845BEP-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MC34845BEP-ND
LED Drivers MC34845BEP-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.6A (Switch) 24-QFN-EP (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2.6A (Switch) 24-QFN-EP (4x4)

Buy Now Datasheet
Singapore, Singapore
2.6A LED Driver IC
137-MC34845BEP
2.6A LED Driver IC 137-MC34845BEP
IC LED DRVR RGLTR PWM 2.6A 24QFN Product overview: MC34845BEP from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.6A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC34845BEP can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 2.6A 24QFN Product overview: MC34845BEP from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.6A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.6A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC34845BEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - MC34845BEP - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MC34845BEP
PMIC - LED Drivers MC34845BEP
IC LED DRVR RGLTR DIM 2.6A 24QFN

IC LED DRVR RGLTR DIM 2.6A 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MC34845BEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MC34845BEP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MC34845BEP
IC LED DRVR RGLTR PWM 2.6A 24QFN

IC LED DRVR RGLTR PWM 2.6A 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 787781-MC34845BEP MC34845BEP-ND 137-MC34845BEP MC34845BEP MC34845BEP
Product Name Board Mount LED Drivers - MC34845BEP LED Drivers 2.6A LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 8 to 60 volts 8 to 60 volts
Input Voltage 5 to 21 volts 5 to 21 volts 5 to 21 volts
Output Current 2600 milliamps 2600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6275SLW-T - 909054-A6275SLW-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-SOIC
View Details
5 suppliers
Specs
Input Voltage 2.9 to 40 volts
Number of Channels 2 #
Package Type Bulk
View Details
PMIC - PMIC - LED Drivers - FL7701M - 872040-FL7701M - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC
View Details
2 suppliers
LED Driver IC - 137-LM3414HVMR - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers