NXP Semiconductors LED Drivers MC34844EP

Description
LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 50mA 32-QFN-EP (5x5)
Request a Quote Datasheet
Description
LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 50mA 32-QFN-EP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MC34844EP-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MC34844EP-ND
LED Drivers MC34844EP-ND
LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 50mA 32-QFN-EP (5x5)

LED Driver IC 10 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 50mA 32-QFN-EP (5x5)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MC34844EP - 1073539-MC34844EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MC34844EP
1073539-MC34844EP
PMIC - PMIC - LED Drivers - MC34844EP 1073539-MC34844EP
Manufacturer: NXP Win Source Part Number: 1073539-MC34844EP Packaging: Tray Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 10 Dimming: Analog, PWM Output Voltage: 8 V to 60 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-QFN Exposed Pad (5x5) Maximum Supply Voltage: 28V Operating Input Voltage(Min): 7V Channel Output Current: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1073539-MC34844EP
Packaging: Tray
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 10
Dimming: Analog, PWM
Output Voltage: 8 V to 60 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-QFN Exposed Pad (5x5)
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 7V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC34844EP - Rochester Electronics
Newburyport, MA, United States
LED Driver, 10-Segment

LED Driver, 10-Segment

Supplier's Site Datasheet
Singapore, Singapore
50MA LED Driver IC
137-MC34844EP
50MA LED Driver IC 137-MC34844EP
IC LED DRVR RGLTR PWM 50MA 32QFN Product overview: MC34844EP from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC34844EP can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 50MA 32QFN Product overview: MC34844EP from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MC34844EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MC34844EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MC34844EP
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MC34844EP
IC LED DRVR RGLTR PWM 50MA 32QFN

IC LED DRVR RGLTR PWM 50MA 32QFN

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
MC34844EP
PMIC - LED Drivers MC34844EP
IC LED DRVR RGLTR DIM 50MA 32QFN

IC LED DRVR RGLTR DIM 50MA 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MC34844EP-ND 1073539-MC34844EP MC34844EP 137-MC34844EP MC34844EP MC34844EP
Product Name LED Drivers PMIC - PMIC - LED Drivers - MC34844EP 50MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 7 to 28 volts 7 volts 7 to 28 volts 7 to 28 volts
Output Voltage 8 to 60 volts 8 to 60 volts
Output Current 50 milliamps 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1905901P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Automotive High Brightness LED, Current Regulator - A6260KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
50MA LED Driver IC - 137-AAT2822IBK-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
Specs
Output Current 400 milliamps
View Details