The MC34710EW is a dual-output power regulator integrated circuit designed for various commercial and industrial applications, particularly those utilizing embedded microcontrollers. It operates within a wide input voltage range of 13 to 32V, making it versatile for different power management needs. This device features a mode-selectable DC-DC switching regulator that can provide either 5.0V or 3.3V output for board-level I/O and user circuitry, supporting currents up to 700mA. Additionally, it includes a low-dropout (LDO) linear regulator that offers selectable core supply voltages of 3.3V, 2.5V, 1.8V, or 1.5V, with a maximum output current of 500mA. The MC34710EW also incorporates supervisory functions, including power-on reset and error reset circuitry, ensuring that the regulator outputs follow a predetermined power-up and power-down sequence. It is packaged in a 32-pin SOICW format and is compliant with Pb-free standards. The device is suitable for applications requiring efficient power management and precise voltage regulation.
General Purpose, Supervisor, Sequence PMIC 32-SOIC-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC34710EW |
| Product Name | Power Management - Specialized |
| Type | SOP; SSOP; 32-SSOP (0.295\", 7.50mm Width) Exposed Pad |