Manufacturer: NXP
Win Source Part Number: 131804-MC34708VK
Packaging: Tray
Applications: General Purpose
Mounting: SMD (SMT)
Family Name: MC34708
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 206-MAPBGA (8x8)
Supply Voltage - Operating: 1.8 V to 4.5 V
Alternative Parts (Cross-Reference): MC34708VKR2; MC34709VKR2; MC34709VK;
Introduction Date: October 26, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
General Purpose PMIC 206-MAPBGA (8x8)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 131804-MC34708VK | MC34708VK |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC34708VK | Power Management - Specialized |
| Output Options | Inverting |