NXP Semiconductors PMIC - PMIC - Battery Chargers - MC34675AEPR2 MC34675AEPR2

Description
Manufacturer: NXP Win Source Part Number: 074518-MC34675AEPR2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 6.6V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074518-MC34675AEPR2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 6.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MC34675AEPR2 - 074518-MC34675AEPR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MC34675AEPR2
074518-MC34675AEPR2
PMIC - PMIC - Battery Chargers - MC34675AEPR2 074518-MC34675AEPR2
Manufacturer: NXP Win Source Part Number: 074518-MC34675AEPR2 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 6.6V

Manufacturer: NXP
Win Source Part Number: 074518-MC34675AEPR2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 6.6V

Buy Now Datasheet
PMIC - Battery Chargers - MC34675AEPR2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC34675AEPR2-ND
PMIC - Battery Chargers MC34675AEPR2-ND
IC BATT CHG LI-ION 1CELL 8UDFN

IC BATT CHG LI-ION 1CELL 8UDFN

Buy Now Datasheet
Battery Chargers - MC34675AEPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC34675AEPR2
Battery Chargers MC34675AEPR2
Charger IC Lithium Ion 8-UDFN (3x2)

Charger IC Lithium Ion 8-UDFN (3x2)

Buy Now Datasheet
Battery Chargers - MC34675AEPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC34675AEPR2
Battery Chargers MC34675AEPR2
Charger IC Lithium Ion 8-UDFN (3x2)

Charger IC Lithium Ion 8-UDFN (3x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC34675AEPR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC34675AEPR2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC34675AEPR2
IC BATT CHG 28V 8UDFN

IC BATT CHG 28V 8UDFN

Supplier's Site
Shenzhen, China
PMIC - Battery Chargers
MC34675AEPR2
PMIC - Battery Chargers MC34675AEPR2
IC BATT CHG LI-ION 1CELL 8UDFN

IC BATT CHG LI-ION 1CELL 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 074518-MC34675AEPR2 MC34675AEPR2-ND MC34675AEPR2 MC34675AEPR2 MC34675AEPR2
Product Name PMIC - PMIC - Battery Chargers - MC34675AEPR2 PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 8-UDFN-EP (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Cells 1 1
Supply Voltage 6.6 volts 6.6 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6292-2CR4 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
Battery Management - 1900466P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details