NXP Semiconductors PMIC - Battery Chargers MC34674AEPR2

Description
IC BATT CHG LI-ION 1CELL 8UDFN
Request a Quote
Description
IC BATT CHG LI-ION 1CELL 8UDFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC34674AEPR2DKR-ND is a fully integrated battery charger designed for single-cell Li-Ion and Li-Polymer batteries, optimized for travel charger applications. It supports a high input voltage of up to 28 V, allowing the use of low-cost AC/DC converters. The charger operates in multiple modes, including trickle, constant-current (CC), and constant-voltage (CV), with a selectable CC-mode current ranging from 50 mA to 1.05 A and a fixed CV-mode output voltage of 4.2 V, both with high accuracy. Key features include an internal timer for charge termination, thermal foldback for current limiting, and smart battery connection verification to prevent charging without a battery. The device also incorporates input over-voltage protection and has a low quiescent current draw of less than 1.0 OºA when disabled. It is packaged in a compact 8-lead 2x3 mm UDFN format, making it suitable for space-constrained applications. The operating temperature range is from -20°C to 70°C, ensuring reliable performance in various environments.

Datasheet Summary
Powered by GS/AI

The MC34674AEPR2DKR-ND is a fully integrated battery charger designed for single-cell Li-Ion and Li-Polymer batteries, optimized for travel charger applications. It supports a high input voltage of up to 28 V, allowing the use of low-cost AC/DC converters. The charger operates in multiple modes, including trickle, constant-current (CC), and constant-voltage (CV), with a selectable CC-mode current ranging from 50 mA to 1.05 A and a fixed CV-mode output voltage of 4.2 V, both with high accuracy. Key features include an internal timer for charge termination, thermal foldback for current limiting, and smart battery connection verification to prevent charging without a battery. The device also incorporates input over-voltage protection and has a low quiescent current draw of less than 1.0 OºA when disabled. It is packaged in a compact 8-lead 2x3 mm UDFN format, making it suitable for space-constrained applications. The operating temperature range is from -20°C to 70°C, ensuring reliable performance in various environments.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MC34674AEPR2TR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC34674AEPR2TR-ND
PMIC - Battery Chargers MC34674AEPR2TR-ND
IC BATT CHG LI-ION 1CELL 8UDFN

IC BATT CHG LI-ION 1CELL 8UDFN

Buy Now Datasheet
PMIC - Battery Chargers - MC34674AEPR2DKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC34674AEPR2DKR-ND
PMIC - Battery Chargers MC34674AEPR2DKR-ND
IC BATT CHG LI-ION 1CELL 8UDFN

IC BATT CHG LI-ION 1CELL 8UDFN

Buy Now Datasheet
PMIC - Battery Chargers - MC34674AEPR2CT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MC34674AEPR2CT-ND
PMIC - Battery Chargers MC34674AEPR2CT-ND
IC BATT CHG LI-ION 1CELL 8UDFN

IC BATT CHG LI-ION 1CELL 8UDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MC34674AEPR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MC34674AEPR2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MC34674AEPR2
IC BATT CHG LI-ION 1CELL 8UDFN

IC BATT CHG LI-ION 1CELL 8UDFN

Supplier's Site
Battery Chargers - MC34674AEPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC34674AEPR2
Battery Chargers MC34674AEPR2
Charger IC Lithium Ion/Polymer 8-UDFN (3x2)

Charger IC Lithium Ion/Polymer 8-UDFN (3x2)

Buy Now Datasheet
Battery Chargers - MC34674AEPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MC34674AEPR2
Battery Chargers MC34674AEPR2
Charger IC Lithium Ion/Polymer 8-UDFN (3x2)

Charger IC Lithium Ion/Polymer 8-UDFN (3x2)

Buy Now Datasheet
Shenzhen, China
PMIC - Battery Chargers
MC34674AEPR2
PMIC - Battery Chargers MC34674AEPR2
IC BATT CHG LI-ION 1CELL 8UDFN

IC BATT CHG LI-ION 1CELL 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MC34674AEPR2TR-ND MC34674AEPR2 MC34674AEPR2 MC34674AEPR2
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Pins 8
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ADP3808JCPZ-RL - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 18 volts
View Details
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1254062-BQ24179YBGR - Win Source Electronics
Specs
Cell Type Li-Ion
Features Over Voltage Protection; Over Current Protection
Cells 1 to 4
View Details
4 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1900040 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details