IC BATT CHG LI-ION 1CELL 8UDFN
IC BATT CHG LI-ION 1CELL 8UDFN
IC BATT CHG LI-ION 1CELL 8UDFN
Manufacturer: NXP
Win Source Part Number: 022695-MC34671AEPR2
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 600mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 10V
IC BATT CHG LI-ION 1CELL 8UDFN
IC BATT CHG LI-ION 1CELL 8UDFN
Charger IC Lithium Ion/Polymer 8-UDFN (3x2)
BATTERY CHARGER, 600mA, UDFN-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:10V; Battery Charge Voltage:4.23V; Charge Current:600mA; IC Case / Package:UDFN; No. of Pins:8Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MC34671AEPR2CT-ND | 022695-MC34671AEPR2 | MC34671AEPR2 | MC34671AEPR2 | MC34671AEPR2 | 50R4567 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MC34671AEPR2 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Battery Charger, 600Ma, Udfn-8; Battery Type Nxp |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 8-UFDFN Exposed Pad | 8-UDFN-EP (2x3) | 8-UFDFN Exposed Pad | |||
| Pins | 8 | 8 | ||||
| Cells | 1 | 1 |