NXP Semiconductors Interface Transceiver IC MC34118DW

Description
IC TELECOM INTERFACE 28SOIC Product overview: MC34118DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34118DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 28SOIC Product overview: MC34118DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34118DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-MC34118DW
Interface Transceiver IC 702-MC34118DW
IC TELECOM INTERFACE 28SOIC Product overview: MC34118DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34118DW can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28SOIC Product overview: MC34118DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34118DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - MC34118DW - 1073507-MC34118DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MC34118DW
1073507-MC34118DW
Interface - Interface - Telecom - MC34118DW 1073507-MC34118DW
Manufacturer: NXP Win Source Part Number: 1073507-MC34118DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Includes: Background Noise Monitor, Chip Disable, Dial Tone Detector, Driver Amplifiers, Level Detectors, Microphone Amplifier, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 60°C Case / Package: 28-SOIC Purpose: Voice-Switched Speakerphone Supply Voltage - Operating: 3.5 V to 6.5 V Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1073507-MC34118DW
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Background Noise Monitor, Chip Disable, Dial Tone Detector, Driver Amplifiers, Level Detectors, Microphone Amplifier, MUTE
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 28-SOIC
Purpose: Voice-Switched Speakerphone
Supply Voltage - Operating: 3.5 V to 6.5 V
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Interface - Telecom - MC34118DW - 044446-MC34118DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MC34118DW
044446-MC34118DW
Interface - Interface - Telecom - MC34118DW 044446-MC34118DW
Manufacturer: NXP Win Source Part Number: 044446-MC34118DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Includes: Background Noise Monitor, Chip Disable, Dial Tone Detector, Driver Amplifiers, Level Detectors, Microphone Amplifier, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 60°C Case / Package: 28-SOIC Purpose: Voice-Switched Speakerphone Supply Voltage - Operating: 3.5 V to 6.5 V Operating Supply Current: 5.5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 044446-MC34118DW
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Background Noise Monitor, Chip Disable, Dial Tone Detector, Driver Amplifiers, Level Detectors, Microphone Amplifier, MUTE
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 28-SOIC
Purpose: Voice-Switched Speakerphone
Supply Voltage - Operating: 3.5 V to 6.5 V
Operating Supply Current: 5.5mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - MC34118DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MC34118DW
Telecom MC34118DW
Telecom IC Voice-Switched Speakerphone 28-SOIC

Telecom IC Voice-Switched Speakerphone 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MC34118DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MC34118DW
Integrated Circuits (ICs) - Interface - Telecom MC34118DW
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-MC34118DW 1073507-MC34118DW MC34118DW MC34118DW
Product Name Interface Transceiver IC Interface - Interface - Telecom - MC34118DW Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Specialized - ADM8262-AC-T-1 - 039135-ADM8262-AC-T-1 - Win Source Electronics
Specs
Device Type Transmitter
Supply Voltage Other; 3.3V
Package Type QFP; P-FQFP-128
View Details
4 suppliers