NXP Semiconductors Interface Transceiver IC MC34018DWR2

Description
IC TELECOM INTERFACE 28SOIC Product overview: MC34018DWR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34018DWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 28SOIC Product overview: MC34018DWR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34018DWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-MC34018DWR2
Interface Transceiver IC 702-MC34018DWR2
IC TELECOM INTERFACE 28SOIC Product overview: MC34018DWR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34018DWR2 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28SOIC Product overview: MC34018DWR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34018DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - MC34018DWR2 - 044442-MC34018DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MC34018DWR2
044442-MC34018DWR2
Interface - Interface - Telecom - MC34018DWR2 044442-MC34018DWR2
Manufacturer: NXP Win Source Part Number: 044442-MC34018DWR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 100mW Includes: Chip Select, Log Amplifiers, Microphone Amplifier, Speaker Amplifier, Transmit Detection Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 60°C Case / Package: 28-SOIC Purpose: Voice-Switched Speakerphone Supply Voltage - Operating: 5.4V Operating Supply Current: 9mA

Manufacturer: NXP
Win Source Part Number: 044442-MC34018DWR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 100mW
Includes: Chip Select, Log Amplifiers, Microphone Amplifier, Speaker Amplifier, Transmit Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 28-SOIC
Purpose: Voice-Switched Speakerphone
Supply Voltage - Operating: 5.4V
Operating Supply Current: 9mA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MC34018DWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MC34018DWR2
Integrated Circuits (ICs) - Interface - Telecom MC34018DWR2
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site
Telecom - MC34018DWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Voice-Switched Speakerphone 28-SOIC

Telecom IC Voice-Switched Speakerphone 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-MC34018DWR2 044442-MC34018DWR2 MC34018DWR2 MC34018DWR2
Product Name Interface Transceiver IC Interface - Interface - Telecom - MC34018DWR2 Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Power Switch ICs - 2238486P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - ADM1025ARQZ-R7 - Lingto Electronic Limited
Specs
Technology I2C; I²C
Device Type Sensor Interface
Package Type 16-QSOP
View Details