IC TELECOM INTERFACE 28SOIC Product overview: MC34018DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MC34018DW can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1073476-MC34018DW
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 100mW
Includes: Chip Select, Log Amplifiers, Microphone Amplifier, Speaker Amplifier, Transmit Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 28-SOIC
Purpose: Voice-Switched Speakerphone
Supply Voltage - Operating: 5.4V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer: NXP
Win Source Part Number: 111740-MC34018DW
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 100mW
Includes: Chip Select, Log Amplifiers, Microphone Amplifier, Speaker Amplifier, Transmit Detection
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 28-SOIC
Purpose: Voice-Switched Speakerphone
Supply Voltage - Operating: 5.4V
Operating Supply Current: 9mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Telecom IC Voice-Switched Speakerphone 28-SOIC
IC TELECOM INTERFACE 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MC34018DW | 1073476-MC34018DW | MC34018DW | MC34018DW | MC34018DW |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - MC34018DW | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |